3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG633YRUZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 75 ohms |
| Bandwidth | 580 MHz |
| tON | 95 ns |