1 Circuit IC Switch 1:1 7Ohm 8-LFCSP-WD (2x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5401BCPZ-RL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 7 ohms |
| Bandwidth | 170 MHz |