4 Circuit IC Switch 1:1 11.5Ohm 16-LFCSP-WQ (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5413BFBCPZ-RL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 5 to 44 volts |
| Ron | 11.5 ohms |
| Bandwidth | 270 MHz |