4 Circuit IC Switch 1:1 30Ohm (Typ) 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG512BRZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 3 to 5.5 volts |
| Ron | 30 ohms |
| tON | 200 ns |