2 Circuit IC Switch 1:1 5.5Ohm 10-MSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG622BRMZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 5.5 ohms |
| Bandwidth | 230 MHz |