3 Circuit IC Switch 2:1 14Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5433BRUZ-REEL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 14 ohms |
| Bandwidth | 140 MHz |
| tON | 186 ns |