DigiKey Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 10Ohm 8-SOIC | |
| 1 Circuit IC Switch 1:1 10Ohm 8-uMAX/uSOP | |
| 1 Circuit IC Switch 1:1 10Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 2.5Ohm 8-uMAX/uSOP | |
| 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 2.5Ohm SOT-6 | |
| 1 Circuit IC Switch 1:1 25Ohm SOT-6 | |
| 1 Circuit IC Switch 1:1 500mOhm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 500mOhm SOT-6 | |
| 1 Circuit IC Switch 2:1 1Ohm SOT-6 | |
| 1 Circuit IC Switch 2:1 1Ohm TSOT-23-6 | |
| 1 Circuit IC Switch 2:1 25Ohm 8-SOIC-EP | |
| 1 Circuit IC Switch 2:1 25Ohm 8-SOIC | |
| 1 Circuit IC Switch 2:1 25Ohm 8-uMAX-EP|8-uSOP-EP | |
| 1 Circuit IC Switch 2:1 25Ohm 8-uMAX/uSOP | |
| 1 Circuit IC Switch 2:1 45Ohm SOT-23-8 | |
| 1 Circuit IC Switch 2:1 4Ohm 8-uMAX/uSOP | |
| 1 Circuit IC Switch 2:1 4Ohm SOT-6 | |
| 1 Circuit IC Switch 2:1 60Ohm 6-uDFN (1.5x1) | |
| 1 Circuit IC Switch 2:1 60Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 60Ohm SOT-6 | |
| 1 Circuit IC Switch 4:1 4Ohm 10-TDFN (3x3) | |
| 1 Circuit IC Switch 4:1 4Ohm 10-uMAX/uSOP | |
| 1 Circuit IC Switch 8:1 10Ohm 16-PDIP | |
| 1 Circuit IC Switch 8:1 10Ohm 16-QSOP | |
| 1 Circuit IC Switch 8:1 10Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 10Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 3.5Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 3.5Ohm 16-TQFN (4x4) | |
| 1 Circuit IC Switch 8:1 3.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-PDIP | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-SOIC | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-SSOP | |
| 2 Circuit IC Switch 1:1 2.5Ohm 16-PDIP | |
| 2 Circuit IC Switch 1:1 2.5Ohm 16-SOIC | |
| 2 Circuit IC Switch 1:1 4Ohm 8-TDFN (3x3) | |
| 2 Circuit IC Switch 1:1 4Ohm 8-uMAX/uSOP | |
| 2 Circuit IC Switch 1:1 5Ohm 16-PDIP | |
| 2 Circuit IC Switch 1:1 5Ohm 16-SOIC | |
| 2 Circuit IC Switch 1:1 85Ohm 16-SOIC | |
| 2 Circuit IC Switch 2:1 4Ohm 10-TDFN (3x3) | |
| 2 Circuit IC Switch 2:1 4Ohm 10-uMAX/uSOP | |
| 2 Circuit IC Switch 2:1 5Ohm 16-PDIP | |
| 2 Circuit IC Switch 2:1 5Ohm 16-SOIC | |
| 2 Circuit IC Switch 2:1 85Ohm 16-PDIP | |
| 2 Circuit IC Switch 2:1 85Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 10Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 10Ohm 16-QSOP | |
| 2 Circuit IC Switch 4:1 10Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 10Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 3.5Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 3.5Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 10Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 10Ohm 16-QSOP | |
| 3 Circuit IC Switch 2:1 10Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 10Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 100Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 100Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 100Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 10Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 10Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 10Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-SSOP | |
| 4 Circuit IC Switch 1:1 20Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 20Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 4Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 4Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 4Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-QSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 16-TQFN (5x5) | |
| 4 Circuit IC Switch 1:1 70Ohm 16-TSSOP | |
| Audio Switch IC 2 Channel 20-PDIP | |
| Audio Switch IC 2 Channel 20-SOIC | |
| Audio Switch IC 2 Channel 20-SSOP | |
| Circuit IC Switch 14-SOIC | |
| Circuit IC Switch 16-SOIC | |
| Circuit IC Switch 8-uMAX/uSOP | |
| Circuit IC Switch |
| << Prev | Next >> |