4 Circuit IC Switch 1:1 70Ohm 16-PDIP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4613EPE-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 4.5 to 40 volts |
| Ron | 70 ohms |
| tON | 250 ns |