Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
10-pA, 5-V, 1:1 (SPST), 1-channel analog switch (active high) with flow-through pinout 5-SOT-23 -40 to 85 Product overview: MAX4596DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4596DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811748-MAX4596DBVR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.4V ~ 5.5V
Manufacturer Package: SC-74A, SOT-753
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 40ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MAX4596
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MAX4596DBVR | 296-17653-2-ND | 747-MAX4596DBVR | 811748-MAX4596DBVR | MAX4596DBVR | MAX4596DBVR |
| Product Name | MAX4596 Single-Channel 10-Ohm SPST Analog Switch | Analog Switches, Multiplexers, Demultiplexers | SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DBVR | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 x SPST | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.4 to 5.5 volts | 2 to 5.5 volts | 2.4 to 5.5 volts | ||
| Ron | 6.5 ohms | 10 ohms | 10 ohms | |||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |