Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 073615-MAX4595DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2.4 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 40ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 500pA
10-pA, 5-V, 1:1 (SPST), 1-channel analog switch (active low) 5-SOT-23 -40 to 85 Product overview: MAX4595DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4595DBVR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MAX4595DBVR | 073615-MAX4595DBVR | 747-MAX4595DBVR | 296-17651-2-ND | MAX4595DBVR | MAX4595DBVR |
| Product Name | MAX4595 Single-Channel 10-Ohm SPST Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4595DBVR | SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 x SPST | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.4 to 5.5 volts | 2 to 5.5 volts | 2.4 to 5.5 volts | ||
| Ron | 6.5 ohms | 10 ohms | 10 ohms | |||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |