The MAX4594 is a single-pole single-throw analog switch designed for 2-V to 5.5-V single-supply operation, capable of transmitting analog and digital signals up to the supply voltage. It is available in a 5-pin SC-70 package with a typical size of 2.0 mm × 1.25 mm. The device features a low ON-state resistance of 10 Ω and flatness of 1.5 Ω, 300-MHz bandwidth at 25°C, 5-pC maximum charge injection, −80-dB OFF isolation at 1 MHz, and 0.05% total harmonic distortion. Control inputs are 5.5-V tolerant, with TTL/CMOS-level compatibility. Off leakage is 0.5 nA max at 5.5 V, and power-supply current is 1 µA max. It meets JESD 78, Class II latch-up performance and JESD 22 ESD standards (2000-V human-body model, 1000-V charged-device model). Operating temperature range is −40°C to 85°C.
Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
1 Circuit IC Switch 1:1 10Ohm SC-70-5
10-pA, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SC70 -40 to 85 Product overview: MAX4594DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594DCKRG4 can be used for catalog matching and distributor lookup.
IC SWITCH SPST SC70-5
1 Circuit IC Switch 1:1 10Ohm SC-70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MAX4594DCKRG4 | MAX4594DCKRG4-ND | 747-MAX4594DCKRG4 | MAX4594DCKRG4 | MAX4594DCKRG4 |
| Product Name | MAX4594 Single-Channel 10-Ohm SPST Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 x SPST | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.4 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 6.5 ohms | 10 ohms | 10 ohms | ||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |