Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
10-pA, 5-V, 1:1 (SPST), 1-channel analog switch (active low) with flow-through pinout 5-SOT-23 -40 to 85 Product overview: MAX4597DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4597DBVR can be used for catalog matching and distributor lookup.
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MAX4597DBVR | 296-17655-2-ND | 747-MAX4597DBVR | MAX4597DBVR | MAX4597DBVR |
| Product Name | MAX4597 Single-Channel 10-Ohm SPST Analog Switch | Analog Switches, Multiplexers, Demultiplexers | SOT-23 Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 x SPST | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.4 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 6.5 ohms | 10 ohms | 10 ohms | ||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |