Texas Instruments MAX4596 Single-Channel 10-Ohm SPST Analog Switch MAX4596DCKR

Description
Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX4596 Single-Channel 10-Ohm SPST Analog Switch - MAX4596DCKR - Texas Instruments
Dallas, TX, United States
MAX4596 Single-Channel 10-Ohm SPST Analog Switch
MAX4596DCKR
MAX4596 Single-Channel 10-Ohm SPST Analog Switch MAX4596DCKR
Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85

Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17654-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17654-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17654-2-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR - 092228-MAX4596DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR
092228-MAX4596DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR 092228-MAX4596DCKR
Manufacturer: Texas Instruments Win Source Part Number: 092228-MAX4596DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2.4 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 40ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 500pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 092228-MAX4596DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 2.4 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 40ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 500pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-MAX4596DCKR
300MHz 5.5V Analog Switch and Multiplexer IC 747-MAX4596DCKR
1-Ch Analog Switch, SPST, 300MHz, 5.5V, 10R, SOT-70-5 Product overview: MAX4596DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4596DCKR can be used for catalog matching and distributor lookup.

1-Ch Analog Switch, SPST, 300MHz, 5.5V, 10R, SOT-70-5 Product overview: MAX4596DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4596DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4596DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers MAX4596DCKR
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MAX4596DCKR
Analog Switches, Multiplexers, Demultiplexers MAX4596DCKR
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MAX4596DCKR 296-17654-2-ND 092228-MAX4596DCKR 747-MAX4596DCKR MAX4596DCKR MAX4596DCKR
Product Name MAX4596 Single-Channel 10-Ohm SPST Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4596DCKR 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 x SPST
Supply Voltage (VS) 2.7 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2 to 5.5 volts
Ron 6.5 ohms 10 ohms 10 ohms
Min Operating Current 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC153DT - 198145-74HC153DT - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4051PWR - Acme Chip Technology Co., Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details