DigiKey Analog Switches, Multiplexers, Demultiplexers MAX4611ESD+-ND

Description
4 Circuit IC Switch 1:1 100Ohm 14-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 100Ohm 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MAX4611ESD+-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MAX4611ESD+-ND
Analog Switches, Multiplexers, Demultiplexers MAX4611ESD+-ND
4 Circuit IC Switch 1:1 100Ohm 14-SOIC

4 Circuit IC Switch 1:1 100Ohm 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number MAX4611ESD+-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 2 to 12 volts
Ron 100 ohms
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-MAX4656EUA+TCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 40 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4701ETE+TTR-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 1.8 to 5.5 volts
Ron 75 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4582ESE+TCT-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 2 to 12 volts
Ron 80 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14689EWL+TTR-ND - DigiKey
Specs
Configuration 4:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.4500 ohms
View Details