1 Circuit IC Switch 2:1 25Ohm 8-SOIC-EP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4660ESA+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 40 volts |
| Ron | 25 ohms |
| Bandwidth | 225 MHz |