2 Circuit IC Switch 1:1 2.5Ohm 16-PDIP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4607EPE+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 4.5 to 36 volts |
| Ron | 2.5 ohms |
| tON | 110 ns |