Single-Channel 10-Ohm SPST Analog Switch 5-SC70 -40 to 85
1:1 Analog Switch IC, 300MHz, 5.5V, 10R, SC70-5 Product overview: MAX4594DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594DCKR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 10Ohm SC-70-5
1 Circuit IC Switch 1:1 10Ohm SC-70-5
1 Circuit IC Switch 1:1 10Ohm SC-70-5
1 Circuit IC Switch 1:1 10Ohm SC-70-5
IC SWITCH SPST SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MAX4594DCKR | 747-MAX4594DCKR | 296-17650-6-ND | MAX4594DCKR | MAX4594DCKR |
| Product Name | MAX4594 Single-Channel 10-Ohm SPST Analog Switch | 300MHz 5.5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 x SPST | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2 to 5.5 volts | 2.4 to 5.5 volts | ||
| Ron | 6.5 ohms | 10 ohms | 10 ohms | ||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |