4 Circuit IC Switch 1:1 100Ohm 14-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4611ESD+T-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 100 ohms |
| Bandwidth | 300 MHz |