onsemi JFETs (Junction Field Effect) - 2SK2394-6-TB-E 2SK2394-6-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004709-2SK2394-6-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 300mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Max Input Capacitance: 10pF @ 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004709-2SK2394-6-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 300mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Max Input Capacitance: 10pF @ 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK2394-6-TB-E - 1004709-2SK2394-6-TB-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK2394-6-TB-E
1004709-2SK2394-6-TB-E
JFETs (Junction Field Effect) - 2SK2394-6-TB-E 1004709-2SK2394-6-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004709-2SK2394-6-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 300mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Max Input Capacitance: 10pF @ 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004709-2SK2394-6-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V
Current Drain (Id) - Max: 50mA
Voltage - Cutoff (VGS off) @ Id: 300mV @ 100μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 15V
Max Input Capacitance: 10pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFETs - 2SK2394-6-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount 3-CP

JFET N-Channel 50mA 200mW Surface Mount 3-CP

Buy Now Datasheet
JFETs - 2SK2394-6-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount 3-CP

JFET N-Channel 50mA 200mW Surface Mount 3-CP

Buy Now Datasheet
JFETs - 2SK2394-6-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount 3-CP

JFET N-Channel 50mA 200mW Surface Mount 3-CP

Buy Now Datasheet
Singapore, Singapore
Automotive 15V 50mA Bipolar Transistor
288-2SK2394-6-TB-E
Automotive 15V 50mA Bipolar Transistor 288-2SK2394-6-TB-E
Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK2394-6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2394-6-TB-E can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK2394-6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2394-6-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK2394-6-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK2394-6-TB-E
Discrete Semiconductor Products - Transistors - JFETs 2SK2394-6-TB-E
JFET N-CH 50MA 3CP

JFET N-CH 50MA 3CP

Supplier's Site
JFET N-CH 50MA 200MW CP - 598-2SK2394-6-TB-E - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 50MA 200MW CP
598-2SK2394-6-TB-E
JFET N-CH 50MA 200MW CP 598-2SK2394-6-TB-E
JFET N-CH 50MA 200MW CP

JFET N-CH 50MA 200MW CP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 1004709-2SK2394-6-TB-E 2SK2394-6-TB-EOSCT-ND 288-2SK2394-6-TB-E 2SK2394-6-TB-E 598-2SK2394-6-TB-E
Product Name JFETs (Junction Field Effect) - 2SK2394-6-TB-E JFETs Automotive 15V 50mA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFET N-CH 50MA 200MW CP
Transistor Type JFET JFET
Polarity N-Channel; N-Channel N-Channel
Package Type SOT3; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3 3-CP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data