Broadcom Inc. RF FETs, MOSFETs ATF-551M4-TR1

Description
RF Mosfet pHEMT FET 2.7V 10mA 2GHz 17.5dB 14.6dBm MiniPak 1412
Request a Quote Datasheet
Description
RF Mosfet pHEMT FET 2.7V 10mA 2GHz 17.5dB 14.6dBm MiniPak 1412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 516-1509-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
516-1509-2-ND
RF FETs, MOSFETs 516-1509-2-ND
RF Mosfet pHEMT FET 2.7V 10mA 2GHz 17.5dB 14.6dBm MiniPak 1412

RF Mosfet pHEMT FET 2.7V 10mA 2GHz 17.5dB 14.6dBm MiniPak 1412

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-551M4-TR1
N-Channel MOSFET Transistor 285-ATF-551M4-TR1
RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 MM X 1.20 MM, 0.70 MM HEIGHT, MINIATURE, LEADLESS PACKAGE-4 Product overview: ATF-551M4-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 MM X 1.20 MM, 0.70 MM HEIGHT, MINIATURE, LEADLESS PACKAGE-4 Product overview: ATF-551M4-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR1 - 010385-ATF-551M4-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR1
010385-ATF-551M4-TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR1 010385-ATF-551M4-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 010385-ATF-551M4-TR1 Packaging: Reel - TR Voltage Rating: 5V Current Rating: 100mA Frequency: 2GHz Current - Test: 10mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 2.7V Noise Figure: 0.5dB Power - Output: 14.6dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 010385-ATF-551M4-TR1
Packaging: Reel - TR
Voltage Rating: 5V
Current Rating: 100mA
Frequency: 2GHz
Current - Test: 10mA
Gain: 17.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 2.7V
Noise Figure: 0.5dB
Power - Output: 14.6dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF FETs, MOSFETs - ATF-551M4-TR1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
ATF-551M4-TR1
RF FETs, MOSFETs ATF-551M4-TR1
IC TRANS E-PHEMT GAAS MINIPAK

IC TRANS E-PHEMT GAAS MINIPAK

Supplier's Site Datasheet
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R - 107-ATF-551M4-TR1 - Utmel Electronic Limited
Hong Kong, China
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R
107-ATF-551M4-TR1
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R 107-ATF-551M4-TR1
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R

Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-551M4-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-551M4-TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-551M4-TR1
RF MOSFET PHEMT FET 2.7V MINIPAK

RF MOSFET PHEMT FET 2.7V MINIPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Transistors RF Transistors
Product Number 516-1509-2-ND 285-ATF-551M4-TR1 010385-ATF-551M4-TR1 ATF-551M4-TR1 107-ATF-551M4-TR1 ATF-551M4-TR1
Product Name RF FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR1 RF FETs, MOSFETs Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 0505 (1412 Metric) SOT3; MiniPak 1412 0505 (1412 Metric) 0505 (1412 Metric)
PD 270 milliwatts
TJ -65 C (-85 F)
Transistor Type PHEMT JFET; PHEMT
Polarity pHEMT FET N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data