onsemi Bipolar Transistors J176-D74Z

Description
ON Semiconductor, J176-D74Z
Request a Quote Datasheet
Description
ON Semiconductor, J176-D74Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868449
Bipolar Transistors 1868449
ON Semiconductor, J176-D74Z

ON Semiconductor, J176-D74Z

Supplier's Site
Bipolar Transistors - 1867163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867163
Bipolar Transistors 1867163
ON Semiconductor, J176-D74Z

ON Semiconductor, J176-D74Z

Supplier's Site
Bipolar Transistors - 1868449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868449P
Bipolar Transistors 1868449P
ON Semiconductor, J176-D74Z

ON Semiconductor, J176-D74Z

Supplier's Site
JFETs - J176-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - J176-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet
JFET P-CH 30V 0.35W TO92 - 598-J176-D74Z - Utmel Electronic Limited
Hong Kong, China
JFET P-CH 30V 0.35W TO92
598-J176-D74Z
JFET P-CH 30V 0.35W TO92 598-J176-D74Z
JFET P-CH 30V 0.35W TO92

JFET P-CH 30V 0.35W TO92

Supplier's Site
JFET P-CH 30V 0.35W TO92

JFET P-CH 30V 0.35W TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J176-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J176-D74Z
Discrete Semiconductor Products - Transistors - JFETs J176-D74Z
JFET P-CH 30V TO92-3

JFET P-CH 30V TO92-3

Supplier's Site
Sheung Wan, Hong Kong
JFET P-Channel Switch

JFET P-Channel Switch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors RF Transistors Transistors
Product Number 1868449 1868449P J176-D74ZTB-ND 598-J176-D74Z J176-D74Z J176-D74Z J176-D74Z
Product Name Bipolar Transistors Bipolar Transistors JFETs JFET P-CH 30V 0.35W TO92 JFETs Discrete Semiconductor Products - Transistors - JFETs JFET
Package Type TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 155030 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848BW - BC848BW - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details