Central Semiconductor Corp. RF FETs, MOSFETs 2N5486

Description
RF Mosfet N-Channel JFET 15V 4mA 400MHz TO-92-3
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 15V 4mA 400MHz TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 2N5486CS-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2N5486CS-ND
RF FETs, MOSFETs 2N5486CS-ND
RF Mosfet N-Channel JFET 15V 4mA 400MHz TO-92-3

RF Mosfet N-Channel JFET 15V 4mA 400MHz TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5486 - 075340-2N5486 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5486
075340-2N5486
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5486 075340-2N5486
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075340-2N5486 Packaging: Bulk Voltage Rating: 25V Current Rating: 30mA Frequency: 400MHz Current - Test: 4mA Transistor Polarity: N-Channel JFET Voltage - Test: 15V Noise Figure: 4dB Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075340-2N5486
Packaging: Bulk
Voltage Rating: 25V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 4mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFET N-CH 25V 30MA TO92 - 154-2N5486 - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 25V 30MA TO92
154-2N5486
JFET N-CH 25V 30MA TO92 154-2N5486
JFET N-CH 25V 30MA TO92

JFET N-CH 25V 30MA TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors Transistors Transistors
Product Number 2N5486CS-ND 075340-2N5486 154-2N5486
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5486 JFET N-CH 25V 30MA TO92
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type SON2x2
View Details
9 suppliers
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Bipolar Transistors - 1221242 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN; PNP
Package Type Sm
View Details