onsemi JFETs MMBFJ177

Description
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBFJ177TR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3

JFET P-Channel 30V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBFJ177
SOT-23 Bipolar Transistor 288-MMBFJ177
Trans JFET P-CH 3-Pin SOT-23 T/R Product overview: MMBFJ177 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ177 can be used for catalog matching and distributor lookup.

Trans JFET P-CH 3-Pin SOT-23 T/R Product overview: MMBFJ177 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ177 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBFJ177 - 059140-MMBFJ177 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ177
059140-MMBFJ177
JFETs (Junction Field Effect) - MMBFJ177 059140-MMBFJ177
Manufacturer: ON Semiconductor Win Source Part Number: 059140-MMBFJ177 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA Resistance - RDS(On): 300 Ohm Family Name: MMBFJ177 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 11pF @ 10V (VGS) Alternative Parts (Cross-Reference): 2SJ107GR; 2SJ107-GR(F); 2SJ107-GR(TPE4); Introduction Date: October 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 059140-MMBFJ177
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA
Resistance - RDS(On): 300 Ohm
Family Name: MMBFJ177
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Max Input Capacitance: 11pF @ 10V (VGS)
Alternative Parts (Cross-Reference): 2SJ107GR; 2SJ107-GR(F); 2SJ107-GR(TPE4);
Introduction Date: October 19, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
JFET P-CH 30V 0.225W SOT23 - 598-MMBFJ177 - Utmel Electronic Limited
Hong Kong, China
JFET P-CH 30V 0.225W SOT23
598-MMBFJ177
JFET P-CH 30V 0.225W SOT23 598-MMBFJ177
JFET P-CH 30V 0.225W SOT23

JFET P-CH 30V 0.225W SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ177 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ177
Discrete Semiconductor Products - Transistors - JFETs MMBFJ177
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number MMBFJ177TR-ND 288-MMBFJ177 059140-MMBFJ177 598-MMBFJ177 MMBFJ177
Product Name JFETs SOT-23 Bipolar Transistor JFETs (Junction Field Effect) - MMBFJ177 JFET P-CH 30V 0.225W SOT23 Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3
PD 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data