Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078256-MMBFJ271
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 6mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1.5V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
Trans JFET P-CH 3-Pin SOT-23 T/R Product overview: MMBFJ271 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ271 can be used for catalog matching and distributor lookup.
JFET P-CH 30V SOT23-3
Trans JFET P-CH 3-Pin SOT-23 T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Transistors |
| Product Number | 1078256-MMBFJ271 | MMBFJ271TR-ND | 288-MMBFJ271 | MMBFJ271 | MMBFJ271 | 598-MMBFJ271 |
| Product Name | JFETs (Junction Field Effect) - MMBFJ271 | JFETs | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | JFET | Trans JFET P-CH 3-Pin SOT-23 T/R |
| Transistor Type | JFET | JFET | JFET | |||
| Polarity | P-Channel; P-Channel | P-Channel | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |||
| PD | 225 milliwatts |