onsemi N-Channel Bipolar Transistor MMBF4117

Description
JFETs N-Channel Switch Product overview: MMBF4117 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4117 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Channel Switch Product overview: MMBF4117 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4117 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBF4117
N-Channel Bipolar Transistor 288-MMBF4117
JFETs N-Channel Switch Product overview: MMBF4117 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4117 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: MMBF4117 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4117 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - MMBF4117TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 225mW Surface Mount SOT-23-3

JFET N-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF4117CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 225mW Surface Mount SOT-23-3

JFET N-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF4117DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 225mW Surface Mount SOT-23-3

JFET N-Channel 40V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF4117 - 023697-MMBF4117 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4117
023697-MMBF4117
JFETs (Junction Field Effect) - MMBF4117 023697-MMBF4117
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023697-MMBF4117 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 30μA @ 10V Voltage - Cutoff (VGS off) @ Id: 600mV @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023697-MMBF4117
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 30μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBF4117
Triode/MOS Tube/Transistor >> JFETs MMBF4117
225mW 30uA@10V N-Channel 40V SOT-23 JFETs ROHS

225mW 30uA@10V N-Channel 40V SOT-23 JFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4117 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4117
Discrete Semiconductor Products - Transistors - JFETs MMBF4117
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
JFET N-CH 40V 0.225W SOT23

JFET N-CH 40V 0.225W SOT23

Supplier's Site Datasheet
JFET N-CH 40V 0.225W SOT23 - 598-MMBF4117 - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 40V 0.225W SOT23
598-MMBF4117
JFET N-CH 40V 0.225W SOT23 598-MMBF4117
JFET N-CH 40V 0.225W SOT23

JFET N-CH 40V 0.225W SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors RF Transistors Transistors Transistors Transistors
Product Number 288-MMBF4117 MMBF4117TR-ND 023697-MMBF4117 MMBF4117 MMBF4117 MMBF4117 MMBF4117 598-MMBF4117
Product Name N-Channel Bipolar Transistor JFETs JFETs (Junction Field Effect) - MMBF4117 Triode/MOS Tube/Transistor >> JFETs Discrete Semiconductor Products - Transistors - JFETs JFET JFETs JFET N-CH 40V 0.225W SOT23
Package Type Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 225 milliwatts
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data