JFET N-CH 20V 1MA SOT623F Product overview: FJZ594JBTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJZ594JBTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204202-FJZ594JBTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-623F
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
JFET N-Channel 20V 1mA 100mW Surface Mount SOT-623F
Trans JFET N-CH 1mA 3-Pin SOT-623F T/R
JFET N-CH 20V 1MA SOT623F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-FJZ594JBTF | 204202-FJZ594JBTF | FJZ594JBTF-ND | 598-FJZ594JBTF | FJZ594JBTF |
| Product Name | 20V 1MA Bipolar Transistor | JFETs (Junction Field Effect) - FJZ594JBTF | JFETs | Trans JFET N-CH 1mA 3-Pin SOT-623F T/R | Discrete Semiconductor Products - Transistors - JFETs |
| Package Type | Bulk | SOT3; SOT-623F | SOT-623F |