onsemi N-Channel Bipolar Transistor J109-D26Z

Description
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - J109-D26Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-J109-D26Z
N-Channel Bipolar Transistor 288-J109-D26Z
JFETs N-Channel Switch Product overview: J109-D26Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J109-D26Z can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: J109-D26Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J109-D26Z can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - J109-D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - J109-D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 958859-J109-D26Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
958859-J109-D26Z
Discrete Semiconductor Products - Transistors - JFETs 958859-J109-D26Z
Win Source Part Number: 958859-J109-D26Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 25 V Current - Drain (Idss) @ Vds (Vgs=0): 40 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 2 V @ 10 nA Resistance - RDS(On): 12 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J112-D26Z; 2N5639RLRA; 2N5639RLRAGJ109D26Z; J109_D26Z; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J109_D26ZCT-ND,J109_ D26ZCT,J109_D26ZDKR, J109_D26ZDKRINACTIVE ,J109_D26ZDKRINACTIV E-ND,J109_D26ZDKR-ND ,J109_D26ZTR,J109_D2 6Z,J109_D26Z-ND,J109 -D26ZTR,J109-D26ZDKR INACTIVE,J109_D26ZTR -ND,J109-D26ZCT Base Product Number: J109

Win Source Part Number: 958859-J109-D26Z
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
FET Type: N-Channel
Power - Max: 625 mW
Voltage - Breakdown (V(BR)GSS): 25 V
Current - Drain (Idss) @ Vds (Vgs=0): 40 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 2 V @ 10 nA
Resistance - RDS(On): 12 Ohms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): J112-D26Z; 2N5639RLRA; 2N5639RLRAGJ109D26Z; J109_D26Z;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: J109_D26ZCT-ND,J109_D26ZCT,J109_D26ZDKR,J109_D26ZDKRINACTIVE,J109_D26ZDKRINACTIVE-ND,J109_D26ZDKR-ND,J109_D26ZTR,J109_D26Z,J109_D26Z-ND,J109-D26ZTR,J109-D26ZDKRINACTIVE,J109_D26ZTR-ND,J109-D26ZCT
Base Product Number: J109

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J109-D26Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J109-D26Z
Discrete Semiconductor Products - Transistors - JFETs J109-D26Z
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site
JFET N-CH 25V 625MW TO92

JFET N-CH 25V 625MW TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
J109-D26Z
Triode/MOS Tube/Transistor >> JFETs J109-D26Z
625mW 40mA@15V N-Channel 12Ω 25V TO-92-3 JFETs ROHS

625mW 40mA@15V N-Channel 12Ω 25V TO-92-3 JFETs ROHS

Supplier's Site Datasheet
JFET N-CH 25V 625MW TO92 - 598-J109-D26Z - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 25V 625MW TO92
598-J109-D26Z
JFET N-CH 25V 625MW TO92 598-J109-D26Z
JFET N-CH 25V 625MW TO92

JFET N-CH 25V 625MW TO92

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category RF MOSFET Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors Transistors Transistors Transistors
Product Number J109-D26Z 288-J109-D26Z J109-D26ZTR-ND 958859-J109-D26Z J109-D26Z J109-D26Z J109-D26Z J109-D26Z 598-J109-D26Z
Product Name N-Channel Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs JFET Triode/MOS Tube/Transistor >> JFETs JFET N-CH 25V 625MW TO92
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data