JFET N-Channel 40V 360mW Through Hole TO-18
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762239-2N4858A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-206AA, TO-18-3 Metal Can
Power - Max: 360mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 800mV @ 0.5nA
Resistance - RDS(On): 60 Ohm
Family Name: 2N4858A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-18
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 10pF @ 10V (VGS)
Alternative Parts (Cross-Reference): 2N4856A; 2N43922E3; 2SK170-BL; 2N4858JAN01; 2N4856A; 2N4858A;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
JFET Leaded JFET General Purpose
JFET N-CH 40V TO18
N-CHANNEL SILICON JFET TRANSISTOR, DRAIN SOURCE VOLTAGE: 40 V, DRAIN GATE VOLTAGE: 40 V, REVERSE GATE SOURCE VOLTAGE: 40 V, FORWARD GATE CURRENT: 50 MA, POWER DISSIPATION: 360 MW, TO-18 CASE, 3 PIN . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 2N4858A-ND | 762239-2N4858A | 154-2N4858A | 2N4858A | 32259085 |
| Product Name | JFETs | JFETs (Junction Field Effect) - 2N4858A | JFET Leaded JFET General Purpose | Discrete Semiconductor Products - Transistors - JFETs | Transistor |
| Polarity | N-Channel | ||||
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3 | TO-18 | ||
| Transistor Type | JFET | JFET | |||
| Transistor Technology / Material | SILICON |