Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023698-MMBF4119
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
JFET N-Channel 40V 225mW Surface Mount SOT-23-3
N-Channel Switch, 3000-REEL Product overview: MMBF4119 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4119 can be used for catalog matching and distributor lookup.
Trans JFET N-CH 3-Pin SOT-23 T/R
JFET N-CH 40V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 023698-MMBF4119 | MMBF4119TR-ND | 288-MMBF4119 | 598-MMBF4119 | MMBF4119 |
| Product Name | JFETs (Junction Field Effect) - MMBF4119 | JFETs | N-Channel Bipolar Transistor | Trans JFET N-CH 3-Pin SOT-23 T/R | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | JFET | |||
| Polarity | N-Channel; N-Channel | N-Channel | |||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
| PD | 225 milliwatts |