NXP Semiconductors JFETs PMBFJ174,215

Description
JFET P-Channel 30V 300mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
JFET P-Channel 30V 300mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 568-2081-2-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 300mW Surface Mount SOT-23 (TO-236AB)

JFET P-Channel 30V 300mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
JFETs (Junction Field Effect) - PMBFJ174,215 - 098608-PMBFJ174,215 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - PMBFJ174,215
098608-PMBFJ174,215
JFETs (Junction Field Effect) - PMBFJ174,215 098608-PMBFJ174,215
Manufacturer: NXP Win Source Part Number: 098608-PMBFJ174,215 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 5V @ 10nA Resistance - RDS(On): 85 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 8pF @ 10V (VGS) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: NXP
Win Source Part Number: 098608-PMBFJ174,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 5V @ 10nA
Resistance - RDS(On): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23 (TO-236AB)
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 8pF @ 10V (VGS)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
30V SOT23 Bipolar Transistor
288-PMBFJ174,215
30V SOT23 Bipolar Transistor 288-PMBFJ174,215
JFET P-CH 30V SOT23 Product overview: PMBFJ174,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PMBFJ174,215 can be used for catalog matching and distributor lookup.

JFET P-CH 30V SOT23 Product overview: PMBFJ174,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PMBFJ174,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PMBFJ174,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
PMBFJ174,215
Discrete Semiconductor Products - Transistors - JFETs PMBFJ174,215
JFET P-CH 30V SOT23

JFET P-CH 30V SOT23

Supplier's Site
NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23 - 568-PMBFJ174,215 - Utmel Electronic Limited
Hong Kong, China
NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23
568-PMBFJ174,215
NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23 568-PMBFJ174,215
NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23

NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 568-2081-2-ND 098608-PMBFJ174,215 288-PMBFJ174,215 PMBFJ174,215 568-PMBFJ174,215
Product Name JFETs JFETs (Junction Field Effect) - PMBFJ174,215 30V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 (TO-236AB) Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data