onsemi JFETs (Junction Field Effect) - 2SK596S-B 2SK596S-B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 106586-2SK596S-B Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SPA Maximum Power Dissipation: 100mW Max Input Capacitance: 4.1pF @ 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 106586-2SK596S-B Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SPA Maximum Power Dissipation: 100mW Max Input Capacitance: 4.1pF @ 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK596S-B - 106586-2SK596S-B - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK596S-B
106586-2SK596S-B
JFETs (Junction Field Effect) - 2SK596S-B 106586-2SK596S-B
Manufacturer: ON Semiconductor Win Source Part Number: 106586-2SK596S-B Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SPA Maximum Power Dissipation: 100mW Max Input Capacitance: 4.1pF @ 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106586-2SK596S-B
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SPA
Maximum Power Dissipation: 100mW
Max Input Capacitance: 4.1pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MA Bipolar Transistor
288-2SK596S-B
1MA Bipolar Transistor 288-2SK596S-B
JFET N-CH 1MA 3SPA Product overview: 2SK596S-B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK596S-B can be used for catalog matching and distributor lookup.

JFET N-CH 1MA 3SPA Product overview: 2SK596S-B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK596S-B can be used for catalog matching and distributor lookup.

Supplier's Site
Trans JFET N-CH 1mA Si 3-Pin SPA - 598-2SK596S-B - Utmel Electronic Limited
Hong Kong, China
Trans JFET N-CH 1mA Si 3-Pin SPA
598-2SK596S-B
Trans JFET N-CH 1mA Si 3-Pin SPA 598-2SK596S-B
Trans JFET N-CH 1mA Si 3-Pin SPA

Trans JFET N-CH 1mA Si 3-Pin SPA

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - 2SK596S-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK596S-B
Discrete Semiconductor Products - Transistors - JFETs 2SK596S-B
JFET N-CH 1MA 3SPA

JFET N-CH 1MA 3SPA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 106586-2SK596S-B 288-2SK596S-B 598-2SK596S-B 2SK596S-B
Product Name JFETs (Junction Field Effect) - 2SK596S-B 1MA Bipolar Transistor Trans JFET N-CH 1mA Si 3-Pin SPA Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET
Polarity N-Channel; N-Channel
Package Type SOT3; 3-SPA Bulk 3-SPA
Unlock Full Specs
to access all available technical data