onsemi JFETs (Junction Field Effect) - MMBF5460LT1 MMBF5460LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 097861-MMBF5460LT1 Packaging: Cut Reel Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 097861-MMBF5460LT1 Packaging: Cut Reel Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBF5460LT1 - 097861-MMBF5460LT1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5460LT1
097861-MMBF5460LT1
JFETs (Junction Field Effect) - MMBF5460LT1 097861-MMBF5460LT1
Manufacturer: ON Semiconductor Win Source Part Number: 097861-MMBF5460LT1 Packaging: Cut Reel Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 7pF @ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 097861-MMBF5460LT1
Packaging: Cut Reel
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Max Input Capacitance: 7pF @ 15V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBF5460LT1
SOT-23 Bipolar Transistor 288-MMBF5460LT1
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5460LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5460LT1 can be used for catalog matching and distributor lookup.

Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5460LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5460LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFET P-CH 40V 0.225W SOT23 - 598-MMBF5460LT1 - Utmel Electronic Limited
Hong Kong, China
JFET P-CH 40V 0.225W SOT23
598-MMBF5460LT1
JFET P-CH 40V 0.225W SOT23 598-MMBF5460LT1
JFET P-CH 40V 0.225W SOT23

JFET P-CH 40V 0.225W SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - MMBF5460LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5460LT1
Discrete Semiconductor Products - Transistors - JFETs MMBF5460LT1
JFET P-CH 40V 0.225W SOT23

JFET P-CH 40V 0.225W SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 097861-MMBF5460LT1 288-MMBF5460LT1 598-MMBF5460LT1 MMBF5460LT1
Product Name JFETs (Junction Field Effect) - MMBF5460LT1 SOT-23 Bipolar Transistor JFET P-CH 40V 0.225W SOT23 Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET
Polarity P-Channel; P-Channel P-Channel; P-CHANNEL
Package Type SOT3; SOT23; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details