onsemi 20MA Bipolar Transistor 2SK771-5-TB-E

Description
JFET N-CH 20MA 3CP Product overview: 2SK771-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK771-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
JFET N-CH 20MA 3CP Product overview: 2SK771-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK771-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MA Bipolar Transistor
288-2SK771-5-TB-E
20MA Bipolar Transistor 288-2SK771-5-TB-E
JFET N-CH 20MA 3CP Product overview: 2SK771-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK771-5-TB-E can be used for catalog matching and distributor lookup.

JFET N-CH 20MA 3CP Product overview: 2SK771-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK771-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2SK771-5-TB-E - 1004772-2SK771-5-TB-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK771-5-TB-E
1004772-2SK771-5-TB-E
JFETs (Junction Field Effect) - 2SK771-5-TB-E 1004772-2SK771-5-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004772-2SK771-5-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 10V Current Drain (Id) - Max: 20mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 9pF @ 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004772-2SK771-5-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 10V
Current Drain (Id) - Max: 20mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 40V
Max Input Capacitance: 9pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
JFET N-CH 20MA 200MW SCP - 598-2SK771-5-TB-E - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 20MA 200MW SCP
598-2SK771-5-TB-E
JFET N-CH 20MA 200MW SCP 598-2SK771-5-TB-E
JFET N-CH 20MA 200MW SCP

JFET N-CH 20MA 200MW SCP

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - 2SK771-5-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK771-5-TB-E
Discrete Semiconductor Products - Transistors - JFETs 2SK771-5-TB-E
JFET N-CH 20MA 3CP

JFET N-CH 20MA 3CP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-2SK771-5-TB-E 1004772-2SK771-5-TB-E 598-2SK771-5-TB-E 2SK771-5-TB-E
Product Name 20MA Bipolar Transistor JFETs (Junction Field Effect) - 2SK771-5-TB-E JFET N-CH 20MA 200MW SCP Discrete Semiconductor Products - Transistors - JFETs
Package Type Tape & Reel (TR) SOT3; 3-CP 3-CP
Unlock Full Specs
to access all available technical data