onsemi JFETs (Junction Field Effect) - MMBF4393LT1 MMBF4393LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813299-MMBF4393LT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813299-MMBF4393LT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBF4393LT1 - 813299-MMBF4393LT1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4393LT1
813299-MMBF4393LT1
JFETs (Junction Field Effect) - MMBF4393LT1 813299-MMBF4393LT1
Manufacturer: ON Semiconductor Win Source Part Number: 813299-MMBF4393LT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 813299-MMBF4393LT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
N-Channel SOT-23 Bipolar Transistor
288-MMBF4393LT1
N-Channel SOT-23 Bipolar Transistor 288-MMBF4393LT1
N-Channel JFET Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF4393LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1 can be used for catalog matching and distributor lookup.

N-Channel JFET Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF4393LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFET N-CH 30V 0.225W SOT23 - 598-MMBF4393LT1 - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 30V 0.225W SOT23
598-MMBF4393LT1
JFET N-CH 30V 0.225W SOT23 598-MMBF4393LT1
JFET N-CH 30V 0.225W SOT23

JFET N-CH 30V 0.225W SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Transistors
Product Number 813299-MMBF4393LT1 288-MMBF4393LT1 598-MMBF4393LT1
Product Name JFETs (Junction Field Effect) - MMBF4393LT1 N-Channel SOT-23 Bipolar Transistor JFET N-CH 30V 0.225W SOT23
Package Type SOT3
Unlock Full Specs
to access all available technical data