onsemi 30V SOT-23 Bipolar Transistor MMBF4393LT1G

Description
N-CH JFET 30V 3-Pin SOT-23 Product overview: MMBF4393LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 30V 3-Pin SOT-23 Product overview: MMBF4393LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V SOT-23 Bipolar Transistor
288-MMBF4393LT1G
30V SOT-23 Bipolar Transistor 288-MMBF4393LT1G
N-CH JFET 30V 3-Pin SOT-23 Product overview: MMBF4393LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1G can be used for catalog matching and distributor lookup.

N-CH JFET 30V 3-Pin SOT-23 Product overview: MMBF4393LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4393LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBF4393LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4393LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4393LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - 8647846 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8647846
JFETs 8647846
JFET,n-channel,30V,3 0mA,SOT23

JFET,n-channel,30V,30mA,SOT23

Supplier's Site
JFETs - 8647846P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET,n-channel,30V,3 0mA,SOT23

JFET,n-channel,30V,30mA,SOT23

Supplier's Site
JFETs - 1454270 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1454270
JFETs 1454270
JFET,n-channel,30V,3 0mA,SOT23

JFET,n-channel,30V,30mA,SOT23

Supplier's Site
JFETs (Junction Field Effect) - MMBF4393LT1G - 023701-MMBF4393LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4393LT1G
023701-MMBF4393LT1G
JFETs (Junction Field Effect) - MMBF4393LT1G 023701-MMBF4393LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023701-MMBF4393LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Resistance - RDS(On): 100 Ohm Family Name: MMBF4393L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 14pF @ 15V Alternative Parts (Cross-Reference): SMMBF4393LT1G; SST109-E3; SST110-T1; SST200-T1-E3; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023701-MMBF4393LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Resistance - RDS(On): 100 Ohm
Family Name: MMBF4393L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 14pF @ 15V
Alternative Parts (Cross-Reference): SMMBF4393LT1G; SST109-E3; SST110-T1; SST200-T1-E3;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4393LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4393LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBF4393LT1G
JFET N-CH 30V SOT23-3

JFET N-CH 30V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBF4393LT1G
Triode/MOS Tube/Transistor >> JFETs MMBF4393LT1G
225mW 5mA@15V N-Channel 100Ω 30V SOT-23 JFETs ROHS

225mW 5mA@15V N-Channel 100Ω 30V SOT-23 JFETs ROHS

Supplier's Site Datasheet
JFET N-CH 30V 0.225W SOT23-3

JFET N-CH 30V 0.225W SOT23-3

Supplier's Site Datasheet
JFET N-CH 30V 0.225W SOT23 - 598-MMBF4393LT1G - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 30V 0.225W SOT23
598-MMBF4393LT1G
JFET N-CH 30V 0.225W SOT23 598-MMBF4393LT1G
JFET N-CH 30V 0.225W SOT23

JFET N-CH 30V 0.225W SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors RF Transistors Transistors Transistors Transistors
Product Number 288-MMBF4393LT1G MMBF4393LT1GOSCT-ND 8647846 8647846P 023701-MMBF4393LT1G MMBF4393LT1G MMBF4393LT1G MMBF4393LT1G 598-MMBF4393LT1G
Product Name 30V SOT-23 Bipolar Transistor JFETs JFETs JFETs JFETs (Junction Field Effect) - MMBF4393LT1G Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs JFETs JFET N-CH 30V 0.225W SOT23
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type JFET JFET JFET JFET JFET JFET
Unlock Full Specs
to access all available technical data