Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067297-FJZ594JCTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-623F
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, N-Channel, Junction FET
Trans JFET N-CH 1mA 3-Pin SOT-623F T/R Product overview: FJZ594JCTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA. Search-friendly keywords include transistor, BJT, switching, amplification, 1mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJZ594JCTF can be used for catalog matching and distributor lookup.
JFET N-Channel 20V 1mA 100mW Surface Mount SOT-623F
Trans JFET N-CH 1mA 3-Pin SOT-623F T/R
JFET N-CH 20V 1MA SOT623F
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 067297-FJZ594JCTF | FJZ594JCTF | 288-FJZ594JCTF | FJZ594JCTF-ND | 598-FJZ594JCTF | FJZ594JCTF |
| Product Name | JFETs (Junction Field Effect) - FJZ594JCTF | 1mA Bipolar Transistor | JFETs | Trans JFET N-CH 1mA 3-Pin SOT-623F T/R | Discrete Semiconductor Products - Transistors - JFETs | |
| Transistor Type | JFET | JFET | ||||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| Package Type | SOT3; SOT-623F | SOT-623F | SOT-623F |