onsemi N-Channel Bipolar Transistor MMBFJ202

Description
JFETs N-Channel Transistor General Purpose Product overview: MMBFJ202 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Channel Transistor General Purpose Product overview: MMBFJ202 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBFJ202
N-Channel Bipolar Transistor 288-MMBFJ202
JFETs N-Channel Transistor General Purpose Product overview: MMBFJ202 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ202 can be used for catalog matching and distributor lookup.

JFETs N-Channel Transistor General Purpose Product overview: MMBFJ202 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1868833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868833P
Bipolar Transistors 1868833P
ON Semiconductor, MMBFJ202

ON Semiconductor, MMBFJ202

Supplier's Site
Bipolar Transistors - 1867170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867170
Bipolar Transistors 1867170
ON Semiconductor, MMBFJ202

ON Semiconductor, MMBFJ202

Supplier's Site
Bipolar Transistors - 1868833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868833
Bipolar Transistors 1868833
ON Semiconductor, MMBFJ202

ON Semiconductor, MMBFJ202

Supplier's Site
JFETs (Junction Field Effect) - MMBFJ202 - 023719-MMBFJ202 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ202
023719-MMBFJ202
JFETs (Junction Field Effect) - MMBFJ202 023719-MMBFJ202
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023719-MMBFJ202 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 900μA @ 20V Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023719-MMBFJ202
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 900μA @ 20V
Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs - MMBFJ202CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ202DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ202TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFET N-CH 40V 350MW SOT23-3

JFET N-CH 40V 350MW SOT23-3

Supplier's Site Datasheet
JFET N-CH 40V 350MW SOT23 - 598-MMBFJ202 - Utmel Electronic Limited
Hong Kong, China
JFET N-CH 40V 350MW SOT23
598-MMBFJ202
JFET N-CH 40V 350MW SOT23 598-MMBFJ202
JFET N-CH 40V 350MW SOT23

JFET N-CH 40V 350MW SOT23

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - MMBFJ202 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
MMBFJ202
Triode/MOS Tube/Transistor >> MOSFETs MMBFJ202
SOT-23 MOSFETs ROHS

SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Transistor General Purpose

JFET N-Channel Transistor General Purpose

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ202
Discrete Semiconductor Products - Transistors - JFETs MMBFJ202
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 288-MMBFJ202 1868833P 1867170 023719-MMBFJ202 MMBFJ202CT-ND MMBFJ202 598-MMBFJ202 MMBFJ202 MMBFJ202 MMBFJ202
Product Name N-Channel Bipolar Transistor Bipolar Transistors Bipolar Transistors JFETs (Junction Field Effect) - MMBFJ202 JFETs JFETs JFET N-CH 40V 350MW SOT23 Triode/MOS Tube/Transistor >> MOSFETs JFET Discrete Semiconductor Products - Transistors - JFETs
Package Type Reel SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 350 milliwatts
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Number of units in IC 1
Unlock Full Specs
to access all available technical data