PanaVise Products, Inc. Vises 396

Description
"Vise 6.00"" (152.4mm) Ribbed Neoprene Jaws"
Request a Quote Datasheet
Description
"Vise 6.00"" (152.4mm) Ribbed Neoprene Jaws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 396PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise 6.00"" (152.4mm) Ribbed Neoprene Jaws"

"Vise 6.00"" (152.4mm) Ribbed Neoprene Jaws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 396PV-ND
Product Name Vises
Weight 3 lbs (1.36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 2325721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
High Density / DoubleLock® Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise; Twin / Multi-station Vise
Vise Actuation Manual
Material Steel
View Details