Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VISES
PANAVISE PRODUCTS, INC.
367 -- VISES
PanaVise Products, Inc.
Vises
367
Description
GENERAL PURPOSE WORK CENTER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
GENERAL PURPOSE WORK CENTER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Vises
74-367-ND
Vises
74-367-ND
GENERAL PURPOSE WORK CENTER
GENERAL PURPOSE WORK CENTER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Vises
Product Number
74-367-ND
Product Name
Vises
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Modular Vise
MVMF
Specs
Vise Mounting
Fixed Base
Material
Steel
Jaw Opening
3.94 to 26.18 inch (100 to 665 mm)
View Details
RS Components, Ltd.
Vices
2325722
Specs
Jaw Opening
5.91 inch (150 mm)
Jaw Width
0.5906 inch (15 mm)
Throat Depth
2.2 inch (56 mm)
View Details
Jergens, Inc.
Ball Lock® 100mm Self-Centering Vises
69405SC
Specs
Specialty Jaws
Soft Material Jaws
Vise Features
Self-centering
Weight
37.48 lbs (17 kg)
View Details
Kurt Manufacturing
5 Axis Vises
Specs
Vise Type
Toolmakers Vise
Vise Actuation
Manual
Material
Steel
View Details