PanaVise Products, Inc. Vises 209

Description
"Vise 2.88"" (73.0mm) Grooved Jaws, Vacuum Pad"
Request a Quote Datasheet
Description
"Vise 2.88"" (73.0mm) Grooved Jaws, Vacuum Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 209PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise 2.88"" (73.0mm) Grooved Jaws, Vacuum Pad"

"Vise 2.88"" (73.0mm) Grooved Jaws, Vacuum Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 209PV-ND
Product Name Vises
Weight 0.8000 lbs (0.3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 61.74 lbs (28 kg)
View Details
Vices - 7719281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
View Details
Jaws - CP175 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Specialty Jaws Replaceable Jaws
View Details
High-Precision Compact Vises - CS Series Hydraulic - Carr Lane Manufacturing Co.
Specs
Vise Type Machine / Mill Vise
Vise Mounting Fixed Base
Vise Actuation Hydraulic
View Details