PanaVise Products, Inc. Vises 203

Description
"Vise Head 2.88"" (73.0mm) Grooved Jaws"
Request a Quote Datasheet
Description
"Vise Head 2.88"" (73.0mm) Grooved Jaws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 203PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise Head 2.88"" (73.0mm) Grooved Jaws"

"Vise Head 2.88"" (73.0mm) Grooved Jaws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 203PV-ND
Product Name Vises
Weight 0.4000 lbs (0.1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 3103039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
High Precision Single Station Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details