PanaVise Products, Inc. Vises 324

Description
"Vise 12.00"" (304.8mm) Parts Tray"
Request a Quote Datasheet
Description
"Vise 12.00"" (304.8mm) Parts Tray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 324PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise 12.00"" (304.8mm) Parts Tray"

"Vise 12.00"" (304.8mm) Parts Tray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 324PV-ND
Product Name Vises
Weight 4.5 lbs (2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 7719287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details
Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Specs
Weight 5.6 lbs (2.54 kg)
View Details
High Precision Single Station Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details