PanaVise Products, Inc. Vises 400MDT

Description
"Base Black 4.09"" L x 4.09"" W (103.9mm x 103.9mm)"
Request a Quote Datasheet
Description
"Base Black 4.09"" L x 4.09"" W (103.9mm x 103.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 400MDTPV-ND - DigiKey
Thief River Falls, MN, United States
"Base Black 4.09"" L x 4.09"" W (103.9mm x 103.9mm)"

"Base Black 4.09"" L x 4.09"" W (103.9mm x 103.9mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 400MDTPV-ND
Product Name Vises
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Vise Features Heavy-duty
Weight 68.34 lbs (30.99 kg)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Vices - 8496238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Weight 1.68 lbs (0.7600 kg)
View Details
High Precision Single Station Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details