PanaVise Products, Inc. Vices 315

Description
Panavise 315 Vice
Request a Quote Datasheet
Description
Panavise 315 Vice
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vices - 1907277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
1907277
Vices 1907277
Panavise 315 Vice

Panavise 315 Vice

Supplier's Site
Vises - 315PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise Head 12.00"" (304.8mm)"

"Vise Head 12.00"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Vises Vises
Product Number 1907277 315PV-ND
Product Name Vices Vises
Vise Type Pcb vice
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (88.9 mm)
Jaw Width 3 inch (76.2 mm)
View Details
Vices - 465597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 3.94 inch (100 mm)
Throat Depth 1.5 inch (38 mm)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
High-Precision Super-Compact 5-Axis - SCS Series Super-Compact Vises (Manual) - Carr Lane Manufacturing Co.
Specs
Vise Type Machine / Mill Vise
Vise Mounting Fixed Base
Vise Actuation Manual
View Details