PanaVise Products, Inc. Vises 301

Description
"Vise 2.25"" (57.2mm) Nylon Jaws"
Request a Quote Datasheet
Description
"Vise 2.25"" (57.2mm) Nylon Jaws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 301PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise 2.25"" (57.2mm) Nylon Jaws"

"Vise 2.25"" (57.2mm) Nylon Jaws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 301PV-ND
Product Name Vises
Weight 2.7 lbs (1.22 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 593802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.36 inch (60 mm)
Weight 8.82 lbs (4 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701064 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 35.5 lbs (16.1 kg)
View Details
Hydraulic Vises -  - Kurt Manufacturing
Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Hydraulic
Material Steel
View Details