Adafruit Industries Vises 3197

Description
"Vise 6.14"" (156.0mm) Low Profile, Nylon Jaws, Spring Compression"
Request a Quote Datasheet
Description
"Vise 6.14"" (156.0mm) Low Profile, Nylon Jaws, Spring Compression"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 1528-1747-ND - DigiKey
Thief River Falls, MN, United States
"Vise 6.14"" (156.0mm) Low Profile, Nylon Jaws, Spring Compression"

"Vise 6.14"" (156.0mm) Low Profile, Nylon Jaws, Spring Compression"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 1528-1747-ND
Product Name Vises
Weight 0.3750 lbs (0.1701 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
Narrow 6
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 60 lbs (27.21 kg)
View Details
Vices - 465507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
High-Precision Super-Compact 5-Axis - SCS Series Super-Compact Vises (Manual) - Carr Lane Manufacturing Co.
Specs
Vise Type Machine / Mill Vise
Vise Mounting Fixed Base
Vise Actuation Manual
View Details