PanaVise Products, Inc. Vises 308

Description
Base Mount Weighted
Request a Quote Datasheet
Description
Base Mount Weighted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 308PV-ND - DigiKey
Thief River Falls, MN, United States
Base Mount Weighted

Base Mount Weighted

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 308PV-ND
Product Name Vises
Weight 5 lbs (2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 465598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 61.74 lbs (28 kg)
View Details
Ok-vise Clamp, Single Wedge, Smooth Jaws - BK2-VT-SS - Imao-Fixtureworks
Specs
Material Stainless Steel SUS416
Jaw Width 0.8268 inch (21 mm)
Weight 0.1213 lbs (0.0550 kg)
View Details
Chain Vises Tools - CV-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Vise Type Chain Vise
Jaw Width 7.09 inch (180 mm)
View Details