PanaVise Products, Inc. Vises 304

Description
"Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws"
Request a Quote Datasheet
Description
"Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 304PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws"

"Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 304PV-ND
Product Name Vises
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 465507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68.36 lbs (31 kg)
View Details
5 Axis Vises -  - Kurt Manufacturing
Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details