PanaVise Products, Inc. Vises 366

Description
"Vise Head 6.00"" (152.4mm) Ribbed Neoprene Jaws"
Request a Quote Datasheet
Description
"Vise Head 6.00"" (152.4mm) Ribbed Neoprene Jaws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 366PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise Head 6.00"" (152.4mm) Ribbed Neoprene Jaws"

"Vise Head 6.00"" (152.4mm) Ribbed Neoprene Jaws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 366PV-ND
Product Name Vises
Weight 1.6 lbs (0.7256 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 126796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 4.25 inch (108 mm)
Jaw Width 3.94 inch (100 mm)
Weight 15.99 lbs (7.25 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701061 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 30 lbs (13.61 kg)
View Details
5 Axis Vises -  - Kurt Manufacturing
Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details