PanaVise Products, Inc. Vises 333

Description
"Vise 12.00"" (304.8mm) Notched Blades"
Request a Quote Datasheet
Description
"Vise 12.00"" (304.8mm) Notched Blades"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vises - 333PV-ND - DigiKey
Thief River Falls, MN, United States
"Vise 12.00"" (304.8mm) Notched Blades"

"Vise 12.00"" (304.8mm) Notched Blades"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Vises
Product Number 333PV-ND
Product Name Vises
Weight 6.4 lbs (2.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
Vices - 2325720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Collet Wrenches -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Vise Type Collet Vise
Vise Mounting Fixed Base
Vise Actuation Manual
View Details